EN
  • EN
  • DE

2SJ348

Part No 2SJ348
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 60V 30A 3-Pin(3+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158575-2SJ348
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ348
Introduction Date March 10, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ348 CAD Model

Description

Product Overview: ON Semiconductor 2SJ348 P-Channel MOSFET

The ON Semiconductor 2SJ348 is a high-performance P-Channel MOSFET designed for a variety of applications requiring efficient power management and high-speed switching. This robust semiconductor device is tailored to deliver optimal performance in power conversion and regulation tasks, making it a suitable choice for designers and engineers looking to enhance the efficiency of their electronic circuits.

Key Features

  • Low On-Resistance: The 2SJ348 boasts a low on-resistance, which minimizes power loss and improves overall efficiency, particularly in applications where the MOSFET is frequently switched on and off.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET enables high-speed operation, which is essential for reducing switching losses and improving performance in power supplies and converters.
  • Gate Charge: The device features a low gate charge, which reduces the amount of energy required to turn the MOSFET on and off, further enhancing its efficiency in high-frequency applications.
  • Drain-Source Voltage: With a substantial drain-source voltage rating, the 2SJ348 can handle a wide range of operating conditions, making it versatile for various circuit designs.

Applications

The 2SJ348 from ON Semiconductor is ideal for a diverse array of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Load switching
  • Battery management systems

Product Specifications

Parameter Value
Configuration Single
Channel Type P-Channel
Drain-Source Voltage (VDS) -
Continuous Drain Current (ID) -
Power Dissipation (PD) -
Operating Temperature Range -

The 2SJ348 P-Channel MOSFET from ON Semiconductor represents a reliable and efficient solution for modern electronic designs, offering a blend of low on-resistance, high-speed switching, and a low gate charge to meet the demanding requirements of today's power management applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2132
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9653 $59.7918
15+ $8.1762 $122.6430
22+ $7.9210 $174.2620
31+ $7.6657 $237.6367
39+ $7.4105 $289.0095
53+ $6.6436 $352.1108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess