2SC4003E-E High-Speed Switching Transistor by ON Semiconductor
The 2SC4003E-E is a high-speed NPN bipolar junction transistor (BJT) designed for use in fast-switching applications. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this device is engineered to offer excellent performance in a variety of electronic circuits. With its high current gain and efficient switching characteristics, the 2SC4003E-E is an ideal choice for designers looking to improve the performance and reliability of their electronic products.
Key Features:
- Voltage Capabilities: The transistor is capable of supporting collector-emitter voltages up to 400V, making it suitable for high-voltage applications.
- Current Handling: It can handle continuous collector currents of up to 1A, providing ample current for a multitude of applications.
- Power Dissipation: With a power dissipation of 20W, the 2SC4003E-E can manage significant power, ensuring durability and stability in your circuit designs.
- High-Speed Switching: The device is optimized for high-speed switching, enabling efficient operation and minimizing energy loss in switching applications.
- High Transition Frequency: A transition frequency (fT) of 30MHz allows for excellent performance in high-frequency circuits.
- Low Saturation Voltage: The low collector-emitter saturation voltage helps to reduce on-state power loss, thus improving overall energy efficiency.
Applications:
The 2SC4003E-E transistor is versatile and can be used in a wide range of applications. It is particularly well-suited for use in power supplies, converters, inverters, and lighting circuits. Additionally, its high-speed switching capability makes it an ideal component for switching regulators, motor controls, and other applications requiring rapid switching and accurate control.
Quality and Reliability:
ON Semiconductor is committed to providing high-quality products. The 2SC4003E-E is produced with strict quality control measures to ensure reliability and performance consistency. This commitment to quality ensures that when you choose the 2SC4003E-E transistor for your designs, you are selecting a component that you can trust to perform to the highest standards.