EN
  • EN
  • DE
  • IT

2SB815-7-TB-E

Part No 2SB815-7-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 15V 0.7A CP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Transistor Type PNP
Current - Collector (Ic) (Maximum) 700mA
Voltage - Collector Emitter Breakdown (Maximum) 15V
Vce Saturation (Maximum) @ Ib, Ic 80mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 300 @ 50mA, 2V
Power - Max 200mW
Frequency - Transition 250MHz
Operating Temperature Range 125°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package 3-CP
Win Source Part Number 762536-2SB815-7-TB-E
Family Name 2SB815
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB815-7-TB-E CAD Model

Description

The ON Semiconductor 2SB815-7-TB-E is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is recognized for its reliability and efficiency, making it an excellent choice for designers and engineers looking to enhance their circuits with a robust transistor option.

The 2SB815-7-TB-E transistor offers a collector-emitter voltage (VCEO) of -60V, which ensures it can handle significant voltage levels without compromising performance. Its collector current (IC) capability of up to -3A makes it suitable for higher current applications, providing ample room for a variety of electronic designs. Moreover, the device features a power dissipation of 2W, which is indicative of its ability to dissipate heat effectively, ensuring stable operation even under stressful conditions.

With its hFE (DC current gain) rated at 100-320, this PNP transistor can amplify weak signals with high efficiency, making it an ideal choice for amplification stages in audio devices, signal processing, and other applications requiring signal amplification. Additionally, it boasts a fast switching speed, which is critical for applications that require quick transitions between on and off states, such as switching regulators and digital circuits.

The 2SB815-7-TB-E comes in a TO-220B package, which is widely used in the industry due to its ease of mounting and good thermal performance. The package is designed to be robust, ensuring long-term reliability and durability, which is crucial for products that are expected to perform consistently over time.

ON Semiconductor's commitment to quality is reflected in the 2SB815-7-TB-E, as it is manufactured to meet high standards for stability and performance. This product is suitable for various applications, including power management, consumer electronics, industrial control systems, and more. Whether you're designing an intricate power supply or a simple motor control circuit, the 2SB815-7-TB-E provides the functionality and reliability needed to get the job done.

Overall, the ON Semiconductor 2SB815-7-TB-E PNP transistor is a versatile component that combines high power handling, efficient amplification, and fast switching speed, making it a valuable addition to any electronic project.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1283 $50.0370
950+ $0.1053 $100.0350
1,475+ $0.1020 $150.4500
2,030+ $0.0987 $200.3610
2,625+ $0.0954 $250.4250
3,505+ $0.0856 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess