Products specifications

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 200mA, 1V
Power - Max 12.5 W
Frequency - Transition 40MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number MJD24
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 884893-MJD243T4
Ultra Librarian 3D Model Ultra Librarian MJD243T4 CAD Model

Description

The MJD243T4 is a high-performance power transistor from ON Semiconductor, designed to meet the needs of a wide array of electronic applications. This device is part of the MJD series, which is renowned for its efficiency and reliability in power switching and amplification tasks.

Key Features

  • High Current Rating: The MJD243T4 is capable of handling significant current, making it suitable for high-power applications.
  • Low Collector-Emitter Saturation Voltage: This feature ensures that the transistor operates efficiently, with minimal voltage drop across the device when it is in the 'on' state, thus reducing power loss.
  • Fast Switching Speed: The device is designed for rapid switching, enabling it to handle high-speed signal processing with ease.
  • High Power Dissipation: With an impressive power dissipation capability, the MJD243T4 can manage higher levels of power without overheating.

Applications

The MJD243T4 is versatile and can be used in a variety of applications, including:

  • Power supply regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching applications

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 100 V Collector Current (I<sub>C) 8 A Power Dissipation (P<sub>D) 20 W Operating Junction Temperature (T<sub>J) -55°C to +150°C

Package and Quality

The MJD243T4 transistor comes in a DPAK (TO-252) package, which is designed for surface mount technology (SMT). This compact package allows for efficient use of PCB space without compromising on power handling capabilities. ON Semiconductor is committed to high standards of quality and reliability, ensuring that the MJD243T4 meets the rigorous requirements of the electronics industry.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS PNP 55V 3A TO-220
Need more? Email Us
ECAD model for KSA614YTSTU
Infineon Technologies
TRANS PNP 45V 0.1A SOT23-3 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount SOT-23-3
Lowest to $0.0156
ECAD model for BC857B
Microchip Technology
POWER BJT
Need more? Email Us
ECAD model for 2N6285
MACOM Technology Solutions
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JANTXV2N5154
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
Diodes Incorporated
60V NPN LOW SATURATION MEDIUM POWER TRANSISTOR IN E-LINE | TRANS NPN 60V 4.5A TO92-3
Lowest to $0.5484
ECAD model for ZX5T851A
Central Semiconductor Corp
TRANS NPN 12V TO106
Need more? Email Us
ECAD model for 2N3563
ON Semiconductor
TRANS NPN DARL 100V 10A TO220
Need more? Email Us
ECAD model for BDX33CG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2967 $65.2740
535+ $0.2435 $130.2725
825+ $0.2359 $194.6175
1,135+ $0.2281 $258.8935
1,470+ $0.2206 $324.2820
1,965+ $0.1978 $388.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,740 pieces
MOQ: 220 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention