EN
  • EN
  • DE

BT151U-500C

Part No BT151U-500C
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155128-BT151U-500C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT151U-500C CAD Model

Description

The BT151U-500C is a robust thyristor manufactured by NXP, a leader in the semiconductor industry. This device is designed to meet the requirements of high-performance and reliability in a wide range of applications, including motor control, industrial automation, and power management systems.

Key Features

  • Voltage Capacity: The BT151U-500C has a maximum repetitive peak off-state voltage (VDRM) of 500V, making it suitable for circuits with medium voltage requirements.
  • Current Rating: It can handle an average on-state current (IT(AV)) of up to 12A, which is ideal for handling moderate power loads.
  • High Surge Capability: With a non-repetitive peak on-state current (ITSM) of 120A, this thyristor can withstand high surge currents, providing reliability during short-term overload conditions.
  • Sensitive Gate: The device features a sensitive gate that ensures reliable triggering with low gate currents, enhancing its suitability for low power gate drive circuits.
  • Isolated Mounting Base: The BT151U-500C comes with an isolated mounting base rated at 2500V RMS, which provides excellent electrical isolation between the thyristor's tab and external heat sink.

Applications

This thyristor is versatile and can be used in a variety of applications, including:

  • Phase control in light dimmers and motor speed regulators
  • Controlled rectifiers for battery charging systems
  • Switching devices in power tools and kitchen appliances
  • Overvoltage crowbar protection circuits
  • Ignition systems and voltage regulation modules

Reliability and Quality

NXP's commitment to quality ensures that the BT151U-500C thyristor is a reliable component for your power control needs. It is constructed to withstand harsh industrial environments and to provide consistent performance over its lifespan. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Conclusion

With its impressive electrical characteristics and flexible application potential, the BT151U-500C from NXP stands out as a prime choice for designers looking for a dependable thyristor. Its high surge capability, sensitive gate, and isolated mounting base make it a top contender for any application requiring efficient and reliable power control.

You May Also Be Interested in

Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess