EN
  • EN
  • DE

BT149B

Part No BT149B
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description Thyristors logic level
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155111-BT149B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT149B CAD Model

Description

The NXP BT149B represents a robust and reliable semiconductor device, commonly known as a thyristor or silicon-controlled rectifier (SCR). This component is specifically designed to manage medium power AC and DC control applications where high sensitivity is required. The BT149B is a part of the BT149 series, which is well-regarded for its efficiency in phase control and rectification functions.

With a repetitive peak off-state voltage (Vdrm) of 600V and a non-repetitive peak off-state voltage (VDSM) of the same value, the BT149B ensures a stable performance in circuits that experience voltage fluctuations. Its on-state RMS current (IT(RMS)) is rated at 0.8A, which is suitable for various control applications in both domestic and industrial settings.

The triggering gate voltage (VGT) is specified at a maximum of 0.8V, making it highly sensitive and easy to activate, while the gate trigger current (IGT) is a maximum of 200µA, ensuring that the device can be controlled with minimal current, thus reducing power consumption in the control circuitry. The BT149B has a critical rate of rise of off-state voltage (dv/dt) of 20V/µs, which provides a measure of protection against rapid voltage transients.

This thyristor's package is a SOT54 (TO-92), which is widely used in the industry and known for its compact size and ease of mounting on printed circuit boards. The BT149B is suitable for applications such as ignition systems, motor control, light dimming, and overvoltage crowbar protection. Its reliable performance in high temperature and robustness against electrical disturbances make it a preferred choice for designers.

In summary, the NXP BT149B thyristor is a versatile and efficient solution for managing power within electronic circuits. Its high sensitivity, combined with solid voltage and current handling capabilities, make it an essential component for designers looking to create stable and reliable electronic products.

You May Also Be Interested in

ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Microchip Technology
SCR
Lowest to $98.9197
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess