Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 150862-1SV316
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV316 CAD Model

Description

The 1SV316 from ON Semiconductor is a variable capacitance diode, also known as a varactor or varicap diode, designed for use in VCO (Voltage Controlled Oscillator) and VCXO (Voltage Controlled Crystal Oscillator) applications. This diode is optimized for tuning applications, making it an essential component in RF circuits where precise frequency modulation is required.

Key Features

  • High Capacitance Ratio: The 1SV316 boasts a high capacitance ratio, which ensures a wide tuning range for the oscillator circuits it is used in.
  • Low Series Resistance: With its low series resistance, this varactor diode ensures minimal signal loss, contributing to the overall efficiency of the circuit.
  • Compact Package: Encased in a small package, the 1SV316 is suitable for space-constrained applications without compromising performance.
  • Stable Capacitance: The diode offers stable capacitance characteristics over a range of operating conditions, which is crucial for maintaining consistent frequency control.

Applications

The 1SV316 is ideal for a variety of applications where variable capacitance is required to control frequency, such as:

  • RF circuit tuning
  • Electronic tuning in TV and VCR applications
  • Mobile communications devices
  • Phase-locked loop (PLL) circuits

Technical Specifications

Some of the key technical specifications of the 1SV316 include:

  • Reverse Voltage: 8 V
  • Capacitance Ratio: 2.1 min @ VR=2V - 8V
  • Operating Temperature Range: -55°C to +125°C

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 1SV316 is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability in your electronic designs.

Ordering Information

To order the 1SV316 or to obtain more information about this and other ON Semiconductor products, please visit the ON Semiconductor website or contact an authorized distributor.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 60V 1A SMB / Diode Schottky 60 V 1A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH1-60 TR13 PBFREE
Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to €0.1535
ECAD model for BAT54FILMY
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to €0.4348
ECAD model for BAT64E6327HTSA1
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to €0.1033
ECAD model for CDBA240-HF
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to €1.7568
ECAD model for GP02-20-E3/54
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to €1.5462
ECAD model for RBR1VWM40ATR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ €3.8355 €61.3672
38+ €3.1470 €119.5868
58+ €3.0484 €176.8073
80+ €2.9497 €235.9752
103+ €2.8522 €293.7725
138+ €2.5573 €352.9075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,900 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention