Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr Conec
Series 42
Package Bag
1st Connector Type Plug
1st Connector Gender Female Sockets
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M8
1st Connector Orientation A
1st Connector Mounting Type Panel Mount
2nd Connector Type Wire Leads
Length 0.66' (200.00mm)
Assembly Configuration Standard
Cable Type Individual
Cable Material Polyvinyl Chloride (PVC)
Color Multiple
Shielding Unshielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number 42-0100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Other Names 626-1528,4201001
Standard Package 1
Win Source Part Number 1162834-42-01001
Ultra Librarian 3D Model Ultra Librarian 42-01001 CAD Model

Description

The 42-01001 is a circular cable assembly available at Win Source.

  • Manufacturer: Conec
  • Popularity: Medium
  • Environment: Industrial
  • Ingress Protection: IP67 (Dust-tight and waterproof)
  • Cable Length: 0.66' (200.00mm)
  • Cable Material: Polyvinyl Chloride (PVC)
  • Type: Panel-Mount Circular Cable Assembly
  • Connectors: Female Socket Plug and Wire Leads

You May Also Be Interested in

Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
ECAD model for 1424230
Amphenol Sine Systems Corp
CABLE ASSY MALE SNGL END 3POS 2M
Need more? Email Us
ECAD model for C112 10A043 020 10
Switchcraft Inc.
CBL CIRC 3POS FMALE TO WIRE LEAD / Cable Assembly Patch Cord 2m 20AWG Circular 3 POS SKT Micro-Con-X®
Need more? Email Us
ECAD model for CARA162803S07990
Molex, LLC
DBL END CORDSET MALE/FEMALE 5P / Cable Assembly UL 2661 2m 24AWG M8 Circular to M8 Circular 5 to 5 POS F-M Nano-Change®
Need more? Email Us
ECAD model for 1200870113
Phoenix Contact
CABLE 3POS STRAIGHT PLUG 5M
Need more? Email Us
ECAD model for 1456912
Phoenix Contact
CABLE 3POS
Need more? Email Us
ECAD model for 1501333
Molex, LLC
NC 3P FP 5M 90D COUPLER 24AWG / Cable Assembly E152210 5m 24AWG M8 Circular 3 POS F Nano-Change (M8)
Need more? Email Us
ECAD model for 1200860122
Molex, LLC
CONN RCPT R/A F 3POS .305M 16AWG
Need more? Email Us
ECAD model for 1300130184
Amphenol Sine Systems Corp
CABLE ASSY MALE SNGL END 5POS 2M
Need more? Email Us
ECAD model for C112 10A065 020 10

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention