EN
  • EN
  • DE

RN-SMA-4

Part No RN-SMA-4
Manufacturer Microchip Technology
Catalog RF Antennas
Description RF ANT 2.4GHZ WHIP SMA MALE 4"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Microchip Technology
Series -
Package Bag
Product Status Active
RF Family/Standard -
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.39GHz ~ 2.51GHz
Antenna Type Whip, Tilt
Number of Bands 1
VSWR 1.9
Return Loss -
Gain 2.2dBi
Features -
Termination SMA Male
Ingress Protection -
Mounting Type Connector Mount
Height (Max) 3.560" (90.42mm)
Applications -
Base Product Number RN-SMA-4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 1373193-RN-SMA-4
Ultra Librarian 3D Model Ultra Librarian RN-SMA-4 CAD Model

Description

Microchip Technology RN-SMA-4: A Reliable RF Connectivity Solution

The Product RN-SMA-4 from Microchip Technology is a premium RF (Radio Frequency) connectivity component that offers a robust solution for wireless communication applications. This product is designed to cater to the needs of engineers and developers looking for high-quality, reliable RF connections in their projects.

The RN-SMA-4 is an SMA (SubMiniature version A) connector interface that is characterized by its coaxial cable connector, which is standard for RF communication. This interface ensures compatibility with a wide range of RF modules and antennas, making it a versatile choice for various applications including industrial, medical, and consumer electronics where secure and stable RF connections are essential.

This connector is renowned for its durability and high-quality construction. The SMA interface is designed to provide a secure mechanical connection, while also maintaining excellent electrical characteristics across a broad frequency spectrum. This is particularly important in applications where signal integrity and consistency are critical.

The RN-SMA-4 is not just about its physical robustness; it also supports a variety of protocols and frequencies depending on the paired RF module. This enables the device to be used in applications requiring different communication standards such as Wi-Fi, ZigBee, Bluetooth, and other proprietary wireless technologies.

Microchip Technology's commitment to quality ensures that the RN-SMA-4 connector operates reliably even in harsh environments. It can withstand a wide range of temperatures and is resistant to vibration and mechanical shock, making it suitable for both indoor and outdoor applications.

With its combination of reliability, versatility, and high performance, the RN-SMA-4 from Microchip Technology is a top choice for professionals seeking to create or enhance wireless communication systems. It is a testament to Microchip's dedication to providing components that enable seamless integration of RF technology into a multitude of electronic products.

You May Also Be Interested in

Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ WHIP STR N MALE
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Taoglas Limited
RF ANT 850MHZ/900MHZ FLAT PATCH
Need more? Email Us
Taoglas Limited
WI-FI OMNIDIRECTIONAL CP 50MM SI
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ WHIP STR
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ FLAT PATCH
Need more? Email Us
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess