EN
  • EN
  • DE

1SS350

Part No 1SS350
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Diode Schottky 0.03A 3-Pin Case CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 150478-1SS350
Popularity Low
Supply and Demand Status Balance
Family Name 1SS350
Introduction Date June 17, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1SS350 CAD Model

Description

The ON Semiconductor 1SS350 is a high-speed switching diode that is designed to offer superior performance in a variety of electronic applications. This diode is known for its low forward voltage drop and high efficiency, which make it a preferred choice for high-frequency rectification and switching in electronic circuits.

Key Features

  • Low Forward Voltage: The 1SS350 diode boasts a low forward voltage drop, which enhances its efficiency and reduces power loss in applications.
  • High-Speed Switching: It is capable of operating at high speeds, making it suitable for high-frequency applications.
  • Surface Mount Package: The diode comes in a compact SOD-323 package, which is ideal for space-constrained applications and allows for easy mounting on printed circuit boards.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1SS350 diode is highly reliable and performs consistently over its lifespan.
  • Low Leakage Current: The diode has a low leakage current, which helps to maintain the integrity of the signal and reduces power consumption when in the off state.

Applications

The 1SS350 diode is versatile and can be used in a wide range of applications, including:

  • High-speed switching power supplies
  • DC-DC converters
  • High-frequency rectification circuits
  • Portable devices
  • Protection circuits
  • Logic circuits

Technical Specifications

Parameter Value Package SOD-323 Maximum Repetitive Reverse Voltage 30 V Maximum Forward Current 100 mA Operating Temperature Range -55°C to +150°C

For engineers and designers looking for a diode that can deliver high-speed performance with reliability, the ON Semiconductor 1SS350 is an excellent choice. With its low power loss and high-speed switching capabilities, it is a key component for modern electronics that demand efficiency and precision.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5352 $95.0704
3+ $39.0032 $117.0096
5+ $37.7847 $188.9235
7+ $36.5650 $255.9550
9+ $35.3465 $318.1185
11+ $31.6897 $348.5867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess