Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 30V
Voltage - Breakdown (Minimum) 33.3V
Voltage - Clamping (Maximum) at Ipp 48.4V
Current - Peak Pulse (10/1000μs) 12.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 290pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number 1SMB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122483-1SMB30CAT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMB30CAT3 CAD Model

Description

Product Overview: 1SMB30CAT3 - ON Semiconductor

The 1SMB30CAT3 is a robust surface-mount transient voltage suppressor (TVS) diode, expertly designed by ON Semiconductor to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This component is an ideal solution for safeguarding voltage-sensitive components in a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Stand-Off Voltage: The device is designed to withstand a stand-off voltage of 30V, providing a buffer zone where the TVS remains non-conductive and does not affect the normal operation of the circuit.
  • Peak Pulse Power: It offers excellent clamping capability with a peak pulse power of 600W over a 10/1000μs waveform, ensuring effective protection against high energy transients.
  • Low Incremental Surge Resistance: With a low incremental surge resistance, the 1SMB30CAT3 ensures minimal voltage drop during a transient event, maintaining the integrity of the protected circuit.
  • Fast Response Time: The device boasts an exceptionally fast response time to transient events, typically in the picosecond range, providing immediate protection upon detection of a surge.
  • Operating Temperature Range: It is designed to operate reliably over a wide temperature range from -55°C to +150°C, suitable for harsh environmental conditions.
  • Package: The 1SMB30CAT3 comes in a compact SMB package, optimizing board space and making it suitable for high-density circuit designs.

Applications

The ON Semiconductor 1SMB30CAT3 is versatile and can be used in various applications, including:

  • Power Supply Protection
  • AC/DC Applications
  • Telecommunication Systems
  • Automotive Electronics
  • Portable Devices
  • Industrial Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 1SMB30CAT3 is no exception. It is manufactured to meet the highest industry standards, ensuring robust performance and longevity in the field. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

You May Also Be Interested in

Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1888 $65.1360
835+ $0.1552 $129.5920
1,295+ $0.1501 $194.3795
1,790+ $0.1449 $259.3710
2,295+ $0.1410 $323.5950
3,095+ $0.1254 $388.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,350 pieces
MOQ: 345 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention