EN
  • EN
  • DE

1N5247BRL

Part No 1N5247BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Diode Zener Single 17V 5% 500mW 2-Pin DO-35 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150054-1N5247BRL
Popularity Low
Supply and Demand Status Balance
Family Name 1N5247B
Introduction Date August 19, 1998
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 1N5247BRL CAD Model

Description

ON Semiconductor 1N5247BRL Zener Diode

The 1N5247BRL is a high-quality Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This particular Zener diode is designed to provide a precise voltage regulation in a variety of electronic applications. With its robust construction and reliable performance, the 1N5247BRL is an excellent choice for voltage regulation solutions.

Key Features

  • Nominal Zener Voltage: The 1N5247BRL has a nominal Zener voltage of 17 volts, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: This diode has a power dissipation rating of 500 milliwatts, ensuring it can handle moderate power levels in circuitry without overheating.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for Zener diodes in this class, providing a balance between precision and cost.
  • Package Type: It comes in a DO-35 package, which is a small and durable glass axial-lead package commonly used for through-hole components.
  • Operating Temperature Range: The device can operate over a wide temperature range from -65°C to +200°C, making it versatile for different environmental conditions.
  • Lead-Free and RoHS Compliant: The 1N5247BRL is lead-free and complies with RoHS standards, making it an environmentally friendly choice for electronic designs.

Applications

The 1N5247BRL Zener diode is suitable for a wide range of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Waveform shaping
  • Switching operations
  • Stabilization of sensitive electronic components

With its reliable performance and ON Semiconductor's commitment to quality, the 1N5247BRL Zener diode is an ideal choice for designers and engineers looking to incorporate a dependable voltage regulation element into their electronic circuits.

Whether you are working on consumer electronics, industrial systems, or sophisticated communication devices, the 1N5247BRL from ON Semiconductor provides the performance and stability needed for efficient and long-lasting designs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess