EN
  • EN
  • DE

NZD5V6MUT5G

Part No NZD5V6MUT5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 300MW 2-X3DFN / Zener Diode 5.6 V 300 mW ±5% Surface Mount 2-X3DFN (0.6x0.3) (0201)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 2.5 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package 2-X3DFN (0.6x0.3) (0201)
Base Product Number NZD5V6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2832-NZD5V6MUT5G-488,ONSONSNZD5V6MUT5G,2832-NZD5V6MUT5GTR,2156-NZD5V6MUT5G-OS
Standard Package 10,000
Win Source Part Number 1006827-NZD5V6MUT5G
Ultra Librarian 3D Model Ultra Librarian NZD5V6MUT5G CAD Model

Description

The ON Semiconductor NZD5V6MUT5G is a high-quality Zener diode designed for providing excellent voltage regulation with a nominal Zener voltage of 5.6V. This small, yet powerful, surface-mount device is a crucial component for a wide range of electronic applications where precise voltage control is necessary.

The NZD5V6MUT5G comes in an ultra-small SOT-323 package, which is ideal for space-constrained applications. Despite its compact size, it offers a robust design that can handle a power dissipation of 225 mW, ensuring reliable performance even under varying conditions. This Zener diode is optimized for voltage stabilization and protection purposes in consumer, industrial, and automotive electronics.

Key Features:

  • Zener Voltage: 5.6V with tight tolerance for precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 225 mW, providing reliable operation under a wide range of conditions.
  • Package: SOT-323 package offers a compact footprint for space-sensitive designs.
  • Operating Temperature: Suitable for operation in a broad temperature range from -55°C to +150°C, making it versatile for various environments.
  • Applications: Ideal for use in voltage regulation, surge suppression, and protection circuits in consumer electronics, telecommunication devices, computer peripherals, and automotive systems.
  • Quality Assurance: Manufactured by ON Semiconductor, a trusted leader in semiconductor solutions, ensuring high reliability and performance.

With its robust construction and precise voltage regulation capabilities, the NZD5V6MUT5G Zener diode is an essential component for designers looking to enhance the stability and protection of their electronic circuits. ON Semiconductor's commitment to quality ensures that this Zener diode will meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,085+ $0.0533 $57.8305
2,640+ $0.0438 $115.6320
4,090+ $0.0424 $173.4160
5,635+ $0.0410 $231.0350
7,290+ $0.0397 $289.4130
9,745+ $0.0356 $346.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 1085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess