EN
  • EN
  • DE

XW5Z-S2.5LB-21-30

Part No XW5Z-S2.5LB-21-30
Manufacturer Omron
Catalog Terminal Blocks - Marker Strips
Description TB LABEL2.5MM MARKING 21-30
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Label, Snap In
Legend Numbers, 21 through 30
Pitch 0.197" (5.00mm)
For Use With/Related Products XW5 Series
Ultra Librarian 3D Model Ultra Librarian XW5Z-S2.5LB-21-30 CAD Model

Description

NULL

You May Also Be Interested in

Omron
TB LABEL 4MM MARKING 61-70
Need more? Email Us
Omron
TB LABEL 6MM MARKING 21-30
Need more? Email Us
Omron
TB LABEL 2.5MM MARKING 51-60
Need more? Email Us
Eaton Bussmann
MARKING STRIP
Need more? Email Us
Phoenix Contact
TERM BLK MARKER SET W/O INSERTS
Need more? Email Us
Eaton Bussmann
MARKING TAPE FOR NDNV4
Need more? Email Us
Omron
TB LABEL 6MM MARKING 41-50
Need more? Email Us
Omron
TB LABEL 6MM MARKING 71-80
Need more? Email Us
Omron
TB LABEL 2.5MM MARKING 41-50
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess