EN
  • EN
  • DE

XW5Z-S2.5LB-51-60

Part No XW5Z-S2.5LB-51-60
Manufacturer Omron
Catalog Terminal Blocks - Marker Strips
Description TB LABEL 2.5MM MARKING 51-60
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Label, Snap In
Legend Numbers, 51 through 60
Pitch 0.197" (5.00mm)
For Use With/Related Products XW5 Series
Ultra Librarian 3D Model Ultra Librarian XW5Z-S2.5LB-51-60 CAD Model

Description

NULL

You May Also Be Interested in

Omron
TB LABEL 6MM MARKING 41-50
Need more? Email Us
Omron
TB LABEL 4MM MARKING 31-40
Need more? Email Us
Eaton Bussmann
MARKING STRIP
Need more? Email Us
Conta-Clip, Inc.
Connector For
Need more? Email Us
Phoenix Contact
CONN ACC MARKER STRIP UNPRINTED
Need more? Email Us
Omron
TB LABEL 2.5MM MARKING 11-20
Need more? Email Us
Omron
LABEL - SIDE 1SHEET(60PIECES)
Need more? Email Us
Omron
TB LABEL 6MM MARKING 71-80
Need more? Email Us
Omron
TB LABEL 2.5MM MARKING 61-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess