EN
  • EN
  • DE

DL380G912LG2901

Part No DL380G912LG2901
Manufacturer Hewlett Packard
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069527-DL380G912LG2901
Categories OEM Parts(C-E)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DL380G912LG2901 CAD Model

Description

The DL380G912LG2901, manufactured by Hewlett Packard, is a server component likely belonging to the HP ProLiant DL380 Gen9 series. This series is known for its versatility, performance, and manageability, making it a popular choice for a wide range of data center and enterprise applications. While the specific details of the 'DL380G912LG2901' identifier are difficult to pinpoint without more specific documentation, we can infer its features based on the known characteristics of the DL380 Gen9 servers.

Applications:

  • Virtualization: The DL380 Gen9 series is commonly used as a virtualization host, supporting platforms like VMware vSphere, Microsoft Hyper-V, and Citrix XenServer.
  • Database Management: It can handle database workloads such as SQL Server, Oracle, and MySQL, providing the necessary processing power and storage capacity.
  • Cloud Computing: Suitable for private and public cloud deployments, offering scalability and reliability.
  • Business Applications: Used to run enterprise resource planning (ERP) systems, customer relationship management (CRM) software, and other business-critical applications.
  • High-Performance Computing (HPC): Capable of supporting computationally intensive tasks in scientific research and engineering simulations.

Features:

  • High Processing Power: Supports Intel Xeon E5-2600 v3 and v4 series processors, providing substantial computational resources.
  • Large Memory Capacity: Accommodates a significant amount of DDR4 ECC Registered memory, enabling smooth multitasking and handling large datasets.
  • Flexible Storage Options: Offers various storage configurations, including support for SAS, SATA, and NVMe drives, allowing for optimized storage performance and capacity.
  • Advanced Networking: Equipped with multiple Gigabit Ethernet ports and options for 10GbE or faster networking interfaces, ensuring high-speed data transfer.
  • Comprehensive Management Tools: Integrates with HP iLO (Integrated Lights-Out) management, providing remote server monitoring, administration, and troubleshooting capabilities.
  • Redundant Power Supplies and Cooling: Features redundant power supplies and cooling fans to enhance system availability and prevent downtime.

Benefits:

  • Improved Performance: Delivers enhanced performance for demanding workloads, resulting in faster processing times and increased productivity.
  • Increased Scalability: Offers scalability to accommodate growing business needs, allowing for easy expansion of processing power, memory, and storage capacity.
  • Enhanced Reliability: Provides high levels of reliability and availability, minimizing downtime and ensuring business continuity.
  • Simplified Management: Streamlines server management tasks, reducing administrative overhead and improving IT efficiency.
  • Reduced Total Cost of Ownership (TCO): Optimizes resource utilization and reduces energy consumption, leading to lower operating costs.

While precise specifications require referencing the exact HP product documentation for DL380G912LG2901, this is most likely a component or spare part for a DL380 Gen9 server, and will therefore feature high compatibility and performance within that system.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess