EN
  • EN
  • DE

206127-1

Part No 206127-1
Manufacturer TE Connectivity
Catalog Circular Connectors - Adapters
Description CONN ADAPTER 28P-28P M-M PNL MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Standard
Convert From (Adapter End) Male Pins
Convert To (Adapter End) Male Pins
Shell Size - Insert (Convert From) 17-28
Shell Size - Insert (Convert To) 17-28
Number of Positions (Convert From) 28
Number of Positions (Convert To) 28
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Threaded
Housing Material Thermoplastic
Housing Color Black
Shielding Unshielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1620172-206127-1
Ultra Librarian 3D Model Ultra Librarian 206127-1 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN ADAPTER 4P-4P F-M INLINE
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
Phoenix Contact
CONN T-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
Molex, LLC
CONN T-ADPT 4P-4/4P F-F/M INLINE
Need more? Email Us
Phoenix Contact
CONN ADAPTER 3P-3P F-M INLINE
Need more? Email Us
Amphenol Sine Systems Corp
CONN T-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
HARTING
CONN ADAPTER 5P-5P F-M PNL MNT
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 5P-5/5P M-F/F INLINE
Need more? Email Us
TE Connectivity
CONN ADAPTER 28P-28P M-M PNL MNT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess