Products specifications Report Issue?

Category Cable Assemblies - Circular Cable Assemblies
Mfr Omron
Series XS2
Package Bulk
Product Status Active
1st Connector Type Plug
1st Connector Gender Female Sockets
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded 2
1st Connector Shell Size - Insert M12
1st Connector Orientation Keyed
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
Length 6.56' (2.00m)
Assembly Configuration Standard
Cable Type Round
Color Gray
Shielding Unshielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number XS2F
Standard Package 5 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 425648-XS2FA421DB0F
Ultra Librarian 3D Model Ultra Librarian XS2FA421DB0F CAD Model

Description

The XS2FA421DB0F is a gray, 6.56' (2.00m) circular cable assembly designed for industrial environments.

  • Connector Type: Plug connector with female sockets and wire leads connector
  • Shielding: Unshielded
  • Ingress Protection: IP67
  • Standard Package: 5 pcs
  • Product Status: Active
  • Manufacturer: Omron
  • Series: XS2
  • Application: Reliable and waterproof connection

You May Also Be Interested in

Omron
CIRC CBL 4POS PLUG TO WIRE 16.4'
Need more? Email Us
ECAD model for XS3F-M421-405-A
Others
Need more? Email Us
ECAD model for 21M0200
Omron
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
ECAD model for XS5P-D426-5
Amphenol Sine Systems Corp
CABLE ASSY MALE SNGL END 3POS 2M
Need more? Email Us
ECAD model for C112 10A043 020 10
Molex, LLC
CIRC CBL 3POS PLUG TO WIRE 1'
Need more? Email Us
ECAD model for 1200740058
Switchcraft Inc.
EN3, 2-METER CABLE, 6 PIN FEMALE / M12 Circular Connector Right Angle Pvc Cable One End
Need more? Email Us
ECAD model for CARAEN3C6F07990
Others
Need more? Email Us
ECAD model for SD600A
Phoenix Contact
SAC-5P- 2 0-647/FR SCO BK
Need more? Email Us
ECAD model for 1413836
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
ECAD model for 1424230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention