EN
  • EN
  • DE

XF2W18151AR100

Part No XF2W18151AR100
Manufacturer Omron
Catalog OEM Parts (T - Z)
Description Conn FFC/FPC Connector F 18 POS 0.5mm Solder RA SMD Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 18
Orientation Horizontal
RoHS Non-Compliant
Win Source Part Number 1000782-XF2W18151AR100
Categories OEM Parts(T-Z)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XF2W18151AR100 CAD Model

Description

The XF2W-1815-1AR100 is a flexible flat cable (FFC) connector manufactured by Omron. It is designed to provide a reliable and space-saving connection between PCBs and other components using FFCs.

Applications

  • LCD panels
  • Printers
  • Scanners
  • Digital cameras
  • Optical drives
  • Industrial equipment

Features

  • 18 Contacts
  • 1.0 mm Pitch
  • Right Angle Mount
  • Surface Mount Technology (SMT)
  • RoHS Compliant
  • Actuator for secure cable retention

Benefits

  • Compact design saves space on the PCB.
  • Easy and reliable connection with FFC cables.
  • Right-angle orientation facilitates cable routing.
  • Automated assembly with SMT compatibility.
  • Environmentally friendly due to RoHS compliance.
  • Secure cable retention prevents accidental disconnections.

Technical Specifications

  • Number of Contacts: 18
  • Pitch: 1.0 mm
  • Mounting Style: Surface Mount
  • Orientation: Right Angle
  • Voltage Rating: (Consult datasheet for specific voltage rating.)
  • Current Rating: (Consult datasheet for specific current rating.)
  • Operating Temperature: (Consult datasheet for specific range.)
  • Durability: (Consult datasheet for specific mating cycles.)

Refer to the Omron XF2W-1815-1AR100 datasheet for precise dimensions, electrical characteristics, and material information.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2691 $63.4550
115+ $1.0413 $119.7495
175+ $1.0089 $176.5575
240+ $0.9764 $234.3360
310+ $0.9438 $292.5780
410+ $0.8462 $346.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess