EN
  • EN
  • DE

XF2W07151AR100

Part No XF2W07151AR100
Manufacturer Omron
Catalog Custom Parts (U - Z)
Description Conn FFC/FPC Connector F 7 POS 0.5mm Solder RA SMD Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 7
Orientation Horizontal
RoHS Non-Compliant
Win Source Part Number 1177672-XF2W07151AR100
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XF2W07151AR100 CAD Model

Description

The Omron XF2W07151AR100 is a flexible printed circuit (FPC) connector designed for connecting FPCs to printed circuit boards (PCBs). This connector is characterized by its low profile, high density, and easy insertion/extraction features. It is commonly used in applications requiring compact and reliable connections, such as mobile devices, displays, and industrial equipment.

Applications

  • Mobile phones: Used to connect displays, cameras, and other internal components.
  • Tablets: Provides reliable connections for touchscreens and other peripherals.
  • LCD displays: Integrated into LCD modules to connect the display panel to the driver board.
  • Digital cameras: Used to connect the image sensor to the processing board.
  • Industrial equipment: Provides compact and reliable connections in industrial control systems.
  • Automotive electronics: Used in automotive displays and control units.

Features

  • FPC connection: Designed for connecting FPCs to PCBs.
  • Low profile: Compact design for space-constrained applications.
  • High density: Allows for a large number of connections in a small area.
  • Easy insertion/extraction: Facilitates easy connection and disconnection of FPCs.
  • Surface mount technology (SMT): Allows for automated assembly on PCBs.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • Reliable connection: Ensures stable and secure connection between FPCs and PCBs.
  • Space saving: Low profile and high density design allows for use in compact devices.
  • Easy assembly: SMT compatibility simplifies PCB assembly.
  • Durable construction: Designed for long-term reliability in various environments.
  • Versatile application: Suitable for a wide range of electronic devices.

Additional details: The XF2W07151AR100 typically has a pin count of 7. Contact pitch is small. The dimensions should be verified to confirm physical fit.

You May Also Be Interested in

NEC
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Winbond Electronics
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess