The XF2J-1224-12A-R100 is a 1.27 mm pitch, double-row, insulation displacement connector (IDC) manufactured by Omron. It is designed for high-density cable connections in various electronic systems.
Applications:
- Internal wiring in electronic devices
- Board-to-cable connections
- Signal and power transmission
- Industrial equipment
- Communication devices
Features:
- 1.27 mm pitch
- Double-row configuration
- Insulation displacement connection (IDC)
- 12 positions (24 contacts)
- RoHS compliant
Benefits:
- Provides high-density connections in a compact space
- Ensures reliable electrical contact
- Simplifies cable assembly
- Offers a secure and durable connection
- Environmentally friendly
Additional Details:
The XF2J-1224-12A-R100 IDC connector is designed for use with ribbon cables. Key specifications include current rating, voltage rating, and operating temperature range. The current rating is typically 1A per contact. The voltage rating is typically 250V AC/DC. The operating temperature range is typically -55°C to +105°C. These connectors are commonly used for connecting PCBs to ribbon cables in electronic devices. Omron is a reputable manufacturer of electronic components, ensuring that the XF2J-1224-12A-R100 meets stringent performance and reliability standards. The IDC connection method allows for quick and easy cable assembly without the need for soldering, reducing assembly time and cost.