The XF2J-0824-12A-R100 is a 1.27 mm pitch, double-row, insulation displacement connector (IDC) manufactured by Omron. This connector is designed for efficient and reliable cable-to-board connections in various electronic applications.
Applications:
- Internal wiring in electronic equipment
- Board-to-cable interconnections
- Signal and power distribution
- Industrial automation systems
- Communication devices
Features:
- 1.27 mm pitch
- Double-row design
- Insulation displacement contact (IDC) technology
- 8 positions (16 contacts total)
- Polarization feature to prevent mis-mating
Benefits:
- Enables high-density interconnections
- Ensures a reliable and gas-tight electrical connection
- Simplifies cable assembly process
- Provides a secure and durable connection
- Reduces the risk of incorrect connections
Additional Details:
The XF2J-0824-12A-R100 connector is typically used with ribbon cables for quick and easy termination. Key specifications include the current rating (typically 1A), voltage rating (typically 250V AC/DC), and operating temperature range (typically -25°C to +85°C). The IDC connection method eliminates the need for soldering, significantly reducing assembly time and costs. It is commonly found in applications such as connecting peripherals to motherboards, internal wiring in control panels, and signal transmission in communication equipment. Omron is a well-respected manufacturer known for producing reliable and high-quality electronic components, ensuring that the XF2J-0824-12A-R100 connector meets stringent performance requirements and industry standards.