EN
  • EN
  • DE

UMA-12-60-1

Part No UMA-12-60-1
Manufacturer Omron
Catalog Machine Safety - Mats
Description SAFETY MAT 12X60 M8 BLK 100M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Width 12.00" (304.8mm)
Length 60.00" (1524.0mm)
Operating Force 67.44lbs (30.59kg)
Color Black
Material Polyurethane (PUR)
Cable Length 5.12" (130.0mm)
Operating Temperature -10°C ~ 55°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Approval Agency CE, cULus
Ultra Librarian 3D Model Ultra Librarian UMA-12-60-1 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SAFETY MAT 36X54 M8 BLK 100M
Need more? Email Us
Omron
UMY3630 UNIV MAT 5M CABLE NS1
Need more? Email Us
Omron
SAFETY MAT 1000X1500MM
Need more? Email Us
Omron
SAFETY MAT 900X900MM
Need more? Email Us
Omron
SAFETY MAT UNIVERSAL 5M
Need more? Email Us
Omron
SAFETY MAT
Need more? Email Us
Omron
UNIVERSAL MAT UMQ-3636-A
Need more? Email Us
Omron
CUSTOM SINGLE PART ALUM RAMP
Need more? Email Us
Omron
BLK 0500MMX1500MM ONE 4-PIN M8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess