EN
  • EN
  • DE

V23061-A1007-X113

Part No V23061-A1007-X113
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Power Relays,Over 2 Amps
Manufacturer TE Connectivity
Win Source Part Number 407385-V23061-A1007-X113
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V23061-A1007-X113 CAD Model

Description

The V23061-A1007-X113 is a plug-in relay manufactured by TE Connectivity. It's designed for diverse applications demanding dependable switching, frequently found in industrial automation, telecommunications, and automotive systems.

Applications:

  • Industrial Automation
  • Telecommunications Equipment
  • Automotive Systems
  • Power Supplies
  • Testing Equipment

Features:

  • Plug-in mounting
  • High dielectric strength
  • High surge withstand
  • Compact design
  • Available with various coil voltages

Benefits:

  • Simplified installation and maintenance
  • Enhanced system protection against voltage spikes
  • Space-saving design for high-density applications
  • Wide range of application suitability due to diverse coil voltage options
  • Robust and reliable switching performance

Additional Details:

This relay typically operates with a coil voltage of 24VDC, and features a contact configuration of DPDT (Double Pole Double Throw). It is designed to handle switching currents of up to 8A. The V23061 relays are built to withstand harsh industrial environments and provide long-lasting performance. The operating temperature ranges from -40°C to +70°C. Its plug-in design facilitates easy replacement and reduces downtime.

The V23061-A1007-X113 relay provides an efficient switching solution, blending high performance with a user-friendly plug-in format. Its design protects against voltage surges, thereby enhancing system reliability. TE Connectivity offers thorough technical support and documentation for the product, ensuring seamless integration into diverse operational frameworks. It is frequently utilized where quick replacement and minimal downtime are essential requirements.

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 10A 48V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 30A 12V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 16A 230V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
Need more? Email Us
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 6A 48V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 10A 24V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess