EN
  • EN
  • DE

SCS-2540-0-0150L 02000C-02000C

Part No SCS-2540-0-0150L 02000C-02000C
Manufacturer Omron
Catalog Machine Safety - Bumpers and Edges
Description EDGE SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Length 0.492' (0.15m)
Profile (W x H) 0.98" x 1.57" (25.0mm x 40.0mm)
Material Nitrile Butadiene Rubber (NBR)
Operating Force 15.74lbs (7.14kg)
Actuation Angle ±30°
Inactive End Region 0.79" (20.0mm)
Cable Length 6.562' (2.00m) x 2
Operating Temperature 0°C ~ 55°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian SCS-2540-0-0150L 02000C-02000C CAD Model

Description

NULL

You May Also Be Interested in

Omron
SCS FOAM 100 X 200 X 1220MM LONG
Need more? Email Us
Omron
SPECIAL SGE245 SERIES EDGE
Need more? Email Us
Omron
SGE-225-2-0750 00500C SFTY EDGE
Need more? Email Us
Omron
SGE125 EDGE1620MM WITH 1M CABL
Need more? Email Us
Omron
SGE-1510-5-0150L 07600C-00150F
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
SGE88-0-0200-2000C-2000C
Need more? Email Us
Omron
EDGE SENSOR
Need more? Email Us
Omron
SGE-225-2-1300 05000C SFTY EDGE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess