EN
  • EN
  • DE

ABMM-8.000MHZ-B4-T

Part No ABMM-8.000MHZ-B4-T
Manufacturer Abracon LLC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170210-ABMM-8.000MHZ-B4-T
Categories Custom Parts
Manufacturer Abracon LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ABMM-8.000MHZ-B4-T CAD Model

Description

The ABMM-8.000MHZ-B4-T is a miniature surface mount (SMD) crystal from Abracon LLC, designed for a wide range of timing and frequency control applications. This crystal oscillator operates at a fundamental mode and offers excellent stability and reliability in a compact package.

Applications

  • Microcontrollers and microprocessors
  • Real-time clocks (RTC)
  • Wireless communication devices
  • Consumer electronics
  • Industrial control systems
  • IoT (Internet of Things) devices

Features

  • Frequency: 8.000 MHz
  • Operating Mode: Fundamental
  • Frequency Tolerance: ±30 ppm
  • Frequency Stability: ±50 ppm over operating temperature range
  • Operating Temperature Range: -20°C to +70°C
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 80 Ohms
  • Package: SMD
  • RoHS Compliant

Benefits

  • Precise Timing: Provides accurate and stable clock signals for reliable system operation.
  • Compact Size: Miniature SMD package allows for high-density board designs.
  • Wide Temperature Range: Operates reliably in a variety of environmental conditions.
  • Low Power Consumption: Helps extend battery life in portable devices.
  • RoHS Compliant: Environmentally friendly and complies with industry regulations.
  • Easy Integration: Compatible with standard SMD assembly processes.

Technical Specifications

The crystal is housed in a ceramic SMD package for durability and protection. It requires a supply voltage compatible with the application circuit. The specific drive level is optimized to ensure stable oscillation and minimize power consumption. The aging characteristics are carefully controlled to maintain long-term frequency accuracy. Reflow soldering is recommended for proper mounting.

You May Also Be Interested in

Applied Micro Circuits Corporation
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess