EN
  • EN
  • DE

DF40HC(3.5)-80DS-0.4V(51)

Part No DF40HC(3.5)-80DS-0.4V(51)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 80POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 80
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 3.5mm
Height Above Board 0.134\
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1613985-DF40HC(3.5)-80DS-0.4V(51)
Ultra Librarian 3D Model Ultra Librarian DF40HC(3.5)-80DS-0.4V(51) CAD Model

Description

DF40HC(3.5)-80DS-0.4V(51) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine receptacle designed for compact electronic assemblies that need reliable high-density interconnection. With 80 positions, 0.40 mm pitch, dual-row configuration, and a 3.5 mm mated stacking height, it is well suited for portable devices, industrial control modules, communication equipment, embedded computing platforms, and other space-constrained PCB designs. Engineers typically choose this style of connector when signal routing density, low-profile assembly, and repeatable board stacking are important design priorities. The gold contact finish supports dependable mating performance in precision interconnect applications. Based on the provided data, the part is supplied in tape and reel and currently shows normal supply and demand status, which is favorable for ongoing procurement. Lifecycle status is listed as unknown, so designers should confirm long-term availability directly with Hirose or an authorized source before committing to new programs. RoHS compliance information is not available in the provided specifications and should be verified through official manufacturer documentation.

You May Also Be Interested in

Samtec Inc.
CONN HDR 104POS SMD GOLD
Need more? Email Us
Panasonic
CONN SOCKET 20POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 144POS SMD GOLD
Lowest to $4.8612
TE Connectivity
CONN PLUG 120POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN RCPT 240POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 160P SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 100P SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY RCPT 300P SMD GOLD
Lowest to $28.2875
JAE Electronics
CONN RCPT 40POS SMD GOLD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5803 $55.3105
80+ $1.2967 $103.7360
120+ $1.2562 $150.7440
165+ $1.2156 $200.5740
215+ $1.1751 $252.6465
285+ $1.0536 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess