Products specifications

Package Bulk
Product Status Obsolete
Input Type AC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 12V
Current - Output (Max) 27A
Power (Watts) 300W
Applications ITE (Commercial)
Efficiency 75%
Operating Temperature -10°C ~ 60°C
Features Load Sharing, Universal Input
Size / Dimension 8.06" L x 4.33" W x 3.78" H (204.8mm x 110.0mm x 96.0mm)
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian S8JX-G30012CD CAD Model

Description

NULL

You May Also Be Interested in

Cosel USA, Inc.
AC/DC DIN RAIL SUPPLY 24V 75W
Need more? Email Us
ECAD model for FCA75F-24-N1
Omron
AC/DC DIN RAIL SUPPLY 24V 15W
Need more? Email Us
ECAD model for S8JX-G01524CD
Omron
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us
ECAD model for S8VE-24024
Omron
AC/DC DIN RAIL SUPPLY 5V 50W
Need more? Email Us
ECAD model for S8JXG05005CD
SolaHD
AC/DC DIN RAIL SUPPLY 24V 50W
Need more? Email Us
ECAD model for SDP2-24-100T
Omron
AC/DC DIN RAIL SUPPLY 24V 480W
Need more? Email Us
ECAD model for S8VK-S48024
Siemens
AC/DC DIN RAIL SUPPLY 24V 960W
Need more? Email Us
ECAD model for 6EP34378SB000AY0
Traco Power
DC/DC CONVERTER 24V 60W
Lowest to €135.1752
ECAD model for TCL 060-124 DC
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 60W
Need more? Email Us
ECAD model for 2868651

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention