Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 132 VAC
Voltage - Output 1 12V
Current - Output 1 2.1 A
Power (Watts) 25W
Applications ITE (Commercial)
Voltage - Isolation 2 kV
Efficiency 83%
Operating Temperature -10°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Size / Dimension 4.84" L x 2.72" W x 1.38" H (123.0mm x 69.0mm x 35.0mm)
Approval Agency CSA, UR
Ultra Librarian 3D Model Ultra Librarian S8E1-02512D CAD Model

Description

NULL

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 5V 3W
Lowest to $25.8046
ECAD model for VSK-S3-5U
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 3W / Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Lowest to $6.3200
ECAD model for IRM-03-12
Cosel USA, Inc.
AC/DC CONVERTER 12V 50W
Lowest to $166.3893
ECAD model for TUNS50F12
Cosel USA, Inc.
AC-DC Power Supplies Open Frame/ Enclosed type | AC/DC CONVERTER 5V
Need more? Email Us
ECAD model for LFA300F-5-TY
Mean Well Enterprises Co., Ltd.
55W Single Output with Battery Charger (USP Function) | AC/DC CNVRTR 27.6V 5V 26.5V 55W
Need more? Email Us
ECAD model for ADD-55B
Rohm Semiconductor
AC/DC CONVERTER 15V 1W
Need more? Email Us
ECAD model for BP5041A15
Bel Power Solutions
AC/DC CNVRTR 3.3V 5V +/-12V 125W / Open Frame AC DC Converters 4 Output 3.3V 5V 12V -12V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for MPB125-4350G
Cincon Electronics Co. LTD
AC/DC CONVERTER 12V 101W / Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for CFM101S120
CUI Inc.
AC/DC CONVERTER 5V 2W
Lowest to $20.0070
ECAD model for VSK-S2-5U

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention