Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099497-TL031AIDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL031AIDR CAD Model

Description

The TL031AIDR is a precision operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor solutions. This device has been designed to offer a perfect blend of features that make it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Offset Voltage: The TL031AIDR boasts a low input offset voltage, which makes it ideal for applications requiring high accuracy and precision.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Noise: The device exhibits low noise performance, which is crucial for sensitive applications like audio processing or sensor signal amplification.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating different power requirements and making it easier to integrate into various circuit designs.
  • Stable with Capacitive Loads: The TL031AIDR is designed to be stable when driving capacitive loads, a common challenge for many operational amplifiers.

Applications

The operational amplifier can be used in a variety of applications, including:

  • Active filters
  • General-purpose amplifiers
  • Analog signal conditioning
  • Data acquisition systems
  • Medical instrumentation

Product Specifications

The TL031AIDR is available in a compact SOIC-8 package, making it easy to fit into space-constrained applications. It is characterized for operation from -40°C to 85°C, ensuring reliability across a wide temperature range.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TL031AIDR is no exception and has undergone rigorous testing to meet the stringent requirements of the industry. Customers can trust in the performance and longevity of this operational amplifier for their critical designs.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
ECAD model for T74LS86B1
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
ECAD model for TW-16-08-S-S-545-115
TAI-SAW TECHNOLOGY CO., LTD.
Filter, SAW, 528.3 MHz, 20 MHz BW
Need more? Email Us
ECAD model for TB1095A
Panjit
Diode Rectifier Bridge Single 800V 0.8A 4-Pin Micro DIP Plastic T/R
Need more? Email Us
ECAD model for TB8S-08_R2_00001
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA1222BN
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $96.3473
ECAD model for T306E
STMicroelectronics
Need more? Email Us
ECAD model for T635800
Shindengen
Need more? Email Us
ECAD model for T20W20F3
STMicroelectronics
Need more? Email Us
ECAD model for T74HC244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention