EN
  • EN
  • DE

IRM-03-12

Part No IRM-03-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 3W / Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr MEAN WELL USA Inc.
Series IRM-03 (3W)
Package Tube
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 120 ~ 430 VDC
Voltage - Output 1 12V
Current - Output (Max) 250mA
Power (Watts) 3 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -30°C ~ 85°C (With Derating)
Efficiency 78%
Mounting Type Through Hole
Package / Case 5-DIP Module
Dimension 1.46" L x 0.94" W x 0.59" H (37.0mm x 24.0mm x 15.0mm)
Approval Agency CB, CE, cURus, TUV
Line Regulation ±0.5%
Load Regulation ±0.5%
Base Product Number IRM-03
Other Names IRM-03-12,1866-3012
Standard Package 560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1237774-IRM-03-12
Ultra Librarian 3D Model Ultra Librarian IRM-03-12 CAD Model

Description

The IRM-03-12 is an enclosed type AC DC converter that is part of the IRM-03 series.

  • Manufacturer: MEAN WELL USA Inc.
  • Product Name: IRM-03-12
  • Type: Enclosed Type AC DC Converter
  • Series: IRM-03
  • Popularity: Medium
  • Power Output: 3W
  • Voltage Input Range: 85 ~ 305 VAC, 120 ~ 430 VDC
  • Efficiency: 78%
  • Line Regulation: ±0.5%

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 15W
Lowest to $8.3095
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 21W
Lowest to $8.3034
Cosel USA, Inc.
AC/DC CONVERTER 12V 500W
Need more? Email Us
Traco Power
AC/DC CONVERTER 5V 10W
Lowest to $62.3454
Cosel USA, Inc.
AC/DC CONVERTER 15V 10W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 504W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 12V 5W
Lowest to $17.9163
Recom Power
AC/DC CONVERTER 24V 20W
Need more? Email Us
Traco Power
AC/DC CONVERTER 12V 40W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6429 $50.7861
22+ $4.6301 $101.8622
34+ $4.4854 $152.5036
47+ $4.3407 $204.0129
60+ $4.1960 $251.7600
80+ $3.7620 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,868 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess