EN
  • EN
  • DE

S82D-3005

Part No S82D-3005
Manufacturer Omron
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 300W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 132 VAC, 170 ~ 264 VAC
Voltage - Output 1 5V
Current - Output 1 60 A
Power (Watts) 300W
Applications ITE (Commercial)
Voltage - Isolation 2 kV
Efficiency 84%
Operating Temperature -10°C ~ 60°C (With Derating)
Features Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Universal Input
Mounting Type Chassis Mount
Size / Dimension 7.48" L x 4.72" W x 3.62" H (190.0mm x 120.0mm x 92.0mm)
Approval Agency CE, CSA, UR, VDE
Ultra Librarian 3D Model Ultra Librarian S82D-3005 CAD Model

Description

NULL

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess