EN
  • EN
  • DE

H8PS-16BP

Part No H8PS-16BP
Manufacturer Omron
Catalog Cam Positioners
Description CAM POSITIONER 16 PNP OUT PANEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Number of Outputs 16 Cam, 1 RUN, 1 Pulse
Output Configuration PNP Transistor
Voltage - Supply 24VDC
Display Type LCD, 7 Segment
Power (Watts) 6.0W @ 26.4VDC
Features Bank Function
Mounting Type Panel Mount
Ultra Librarian 3D Model Ultra Librarian H8PS-16BP CAD Model

Description

NULL

You May Also Be Interested in

Omron
CAM POSITIONER 32 NPN OUT
Need more? Email Us
Omron
CAM POSITIONER 32 OUT DIN RAIL
Need more? Email Us
Omron
CAM POSITIONER 16 OUT DIN RAIL
Need more? Email Us
Omron
CAM POSITIONER 32 PNP OUT
Need more? Email Us
Omron
CAM POSITIONER 16 NPN OUT
Need more? Email Us
Omron
CAM POSITIONER 8 NPN OUT
Need more? Email Us
Omron
CAM POSITIONER 16 PNP OUT PANEL
Need more? Email Us
Omron
CAM POSITIONER 32 PNP OUT PANEL
Need more? Email Us
Omron
CAM POSITIONER 16 NPN OUT PANEL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess