EN
  • EN
  • DE

G8HE-1A7T-R1-DC12

Part No G8HE-1A7T-R1-DC12
Manufacturer Omron
Catalog Automotive Relays
Description RELAY MINI ISO AUTO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Coil Type Non Latching
Coil Current 141 mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 40 A
Switching Voltage 16VDC - Max
Must Operate Voltage 8 VDC
Must Release Voltage 1 VDC
Operate Time 20 ms
Release Time 20 ms
Features Resistor
Mounting Type Socketable
Termination Style Plug In
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian G8HE-1A7T-R1-DC12 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
Picker Components
RELAY AUTOMOTIVE SPDT 35A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 20A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
FCL Components
FBR572ND24-W FCL Components Automotive Relays AUTO datasheet, inventory, & pricing.
Lowest to $4.9478
Picker Components
RELAY AUTOMOTIVE SPDT 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 40A 12V
Need more? Email Us
HongFa
[email protected] 12V 70A 1 Set Normally Open: 1A (SPST NO) Through Hole,26.2x26.2mm Automotive Relays RoHS
Lowest to $1.9792

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess