EN
  • EN
  • DE

ISL9212IRZ

Part No ISL9212IRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Management
Description Charging System Safety Circuit | IC SAFETY SYSTEM CHARGER 12-TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (4x3)
Family Part Number ISL9212
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1190483-ISL9212IRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL9212IRZ CAD Model

Description

The ISL9212IRZ is a highly integrated battery charger designed for portable applications. It is a synchronous buck-boost NVDC charger capable of charging 1- to 4-cell Li-ion batteries from a wide range of input sources, including USB-C PD adapters. The ISL9212IRZ features advanced power management capabilities, including dynamic power management (DPM) and input current limiting, to optimize charging performance and protect the input source from overload. It also incorporates comprehensive protection features to ensure safe and reliable battery charging.

Applications:

  • Notebook computers
  • Tablets
  • Power banks
  • Portable medical devices
  • USB-C PD charging applications

Features:

  • Synchronous buck-boost NVDC charger
  • Supports 1- to 4-cell Li-ion batteries
  • Wide input voltage range
  • USB-C PD compatibility
  • Dynamic power management (DPM)
  • Input current limiting
  • Overvoltage protection
  • Overtemperature protection
  • Short-circuit protection

Benefits:

  • Fast and efficient battery charging
  • Compatibility with USB-C PD adapters
  • Optimized charging performance through DPM and input current limiting
  • Protection against input source overload
  • Safe and reliable battery charging with comprehensive protection features

Additional Details:

The ISL9212IRZ utilizes a synchronous buck-boost architecture to provide high efficiency across a wide range of input and output voltages. The NVDC (Narrow Voltage DC) topology minimizes power dissipation and extends battery life. The device features programmable charging parameters, allowing designers to optimize charging performance for specific battery types. Comprehensive protection features, including overvoltage, overtemperature, and short-circuit protection, ensure safe and reliable operation. The ISL9212IRZ is available in a compact package, making it ideal for space-constrained applications.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess