EN
  • EN
  • DE

BCR410W H6327

Part No BCR410W H6327
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT343
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 722627-BCR410W H6327
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR410W H6327 CAD Model

Description

The BCR410W H6327 is a specialized Power Management Integrated Circuit (PMIC) from Infineon Technologies designed for LED driver applications. It's a low-voltage, low-dropout linear LED driver IC that offers a simple and cost-effective solution for driving low to medium power LEDs. This PMIC ensures constant current regulation, providing stable and consistent light output from the LEDs, and is particularly suited for applications where size and efficiency are critical.

Applications:

  • LED General Lighting: Used in various general lighting applications such as LED bulbs, tubes, and panels.
  • Automotive Lighting: Employed in automotive interior and exterior lighting systems, including dashboard illumination and signal lights.
  • Backlighting: Integrated into LCD backlighting systems for displays in consumer electronics and industrial equipment.
  • Signage and Display: Suitable for driving LEDs in signage, advertising displays, and other visual display applications.
  • Portable Lighting: Used in portable lighting devices such as flashlights, headlamps, and emergency lights.

Features:

  • Constant Current Regulation: Provides stable and consistent current to the LEDs, ensuring uniform light output.
  • Low Dropout Voltage: Operates with a low voltage drop, maximizing efficiency and reducing power dissipation.
  • Wide Input Voltage Range: Supports a wide input voltage range, allowing for flexible power supply options.
  • Integrated Protection Features: Includes over-temperature protection, short-circuit protection, and over-voltage protection.
  • Small Package Size: Available in a compact package, enabling space-saving designs.

Benefits:

  • Stable Light Output: Ensures consistent and uniform light output from the LEDs, improving lighting quality.
  • High Efficiency: Minimizes power dissipation, resulting in energy savings and reduced thermal stress on components.
  • Flexible Power Supply: Accommodates a wide range of input voltages, simplifying power supply design.
  • Reliable Operation: Integrated protection features enhance system reliability and prevent damage to the LEDs and driver.
  • Compact Design: Small package size enables integration into space-constrained applications.

The BCR410W H6327 typically operates at a fixed current level set by an external resistor, providing design flexibility to adjust the LED current according to the application requirements. It is designed to be easily integrated into various LED lighting systems with minimal external components. The device is also RoHS compliant, ensuring environmental safety. The integrated protection features such as over-temperature and short-circuit protection enhance the robustness and longevity of the LED lighting system. This PMIC is an excellent choice for applications where efficient and reliable LED driving is essential.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess