EN
  • EN
  • DE

PC785-1C-12C-D-X

Part No PC785-1C-12C-D-X
Manufacturer Picker Components
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPDT 35A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Type Non Latching
Coil Current 110 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Switching Voltage 75VDC - Max
Must Operate Voltage 7.2 VDC
Must Release Voltage 1.2 VDC
Operate Time 5 ms
Release Time 2 ms
Features Diode
Mounting Type Socketable
Termination Style Plug In
Temperature Range - Operating -40°C ~ 125°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1572349-PC785-1C-12C-D-X
Ultra Librarian 3D Model Ultra Librarian PC785-1C-12C-D-X CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
Automotive Relays 1FormC 1 C/O 24VDC
Need more? Email Us
Zhejiang HKE Relay Co.,Ltd.
15A@14VDC 12V 30V@DC 35A One set changeover: 1C (SPDT - changeover) Through Hole,15.6x12.2mm Automotive Relays RoHS
Lowest to $0.5530
Song Chuan Precision Company
898H-1CH-D1SW-R1-U05-12VDC Song Chuan Automotive Relays SPDT RELAY 12VDC STEEL BRCKT/DUST CVR datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Picker Components
RELAY AUTOMOTIVE SPDT 35A 12V
Need more? Email Us
Picker Components
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 35A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
FCL Components
Automotive Relays AUTO
Lowest to $2.6391

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess