EN
  • EN
  • DE

PC792A-1C-C-12S-RN-X

Part No PC792A-1C-C-12S-RN-X
Manufacturer Picker Components
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPDT 40A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Type Non Latching
Coil Current 150.9 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Switching Voltage 75VDC - Max
Must Operate Voltage 7.8 VDC
Must Release Voltage 1.8 VDC
Operate Time 7 ms
Release Time 2 ms
Features Resistor, Sealed - Fully
Mounting Type Socketable
Termination Style Plug In, Quick Connect - 0.250" (6.3mm)
Temperature Range - Operating -40°C ~ 125°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1572306-PC792A-1C-C-12S-RN-X
Ultra Librarian 3D Model Ultra Librarian PC792A-1C-C-12S-RN-X CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPDT 20A 12V /
Lowest to $8.0294
Panasonic
RELAY AUTO SPST-NO 60A 12V /
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS 1 FORM CX2 SEP
Lowest to $8.7313
Omron
SUPER MICRO RELAY /
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 20A 24V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 30A 12V
Need more? Email Us
Picker Components
30A SPDT SEALED MINI AUTO PCB /
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 40A 12V /
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 30A 12V
Lowest to $2.7743

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess