EN
  • EN
  • DE

G6RN112DC

Part No G6RN112DC
Manufacturer Omron
Catalog Custom Parts (E - I)
Description General Purpose Relay, G6Rn Series, Power, Non Latching, Spdt, 12 Vdc, 8 A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 18.3 mA
Coil Power 220 mW
Coil Resistance 655 Ω
Coil Type Non-Latching
Coil Voltage (DC) 12 V
Contact Current Rating 8 A
Contact Material Gold, Silver
Contact Plating Gold
Depth 10.5 mm
Height 15.3 mm
Length 28.8 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount PCB
Number of Pins 5
Operate Time 15 ms
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination PC Pin
Throw Configuration SPDT
Voltage Rating (AC) 250 V
Voltage Rating (DC) 30 V
Weight 9 g
Width 10 mm
Win Source Part Number 1194199-G6RN112DC
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6RN112DC CAD Model

Description

The Omron G6RN112DC is a PC pin termination type relay that has a contact material of gold and silver.

  • Termination Type: PC pin
  • Contact Material: Gold and silver
  • Coil Voltage: 12V
  • Coil Resistance: 655 Ω
  • Contact Current Rating: 8A
  • Operate Time: 15ms
  • Coil Type: Non-latching
  • Coil Power: 220mW
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited
  • Throw Configuration: SPDT

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Holtek
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3514 $60.8130
105+ $1.1088 $116.4240
165+ $1.0742 $177.2430
225+ $1.0395 $233.8875
290+ $1.0049 $291.4210
385+ $0.9009 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,970 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess