EN
  • EN
  • DE

G6K-2F-RF-S-TR03 DC5

Part No G6K-2F-RF-S-TR03 DC5
Manufacturer Omron
Catalog High Frequency (RF) Relays
Description RELAY RF DPDT 1A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Type Non Latching
Coil Current 21.1 mA
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Must Operate Voltage 4 VDC
Must Release Voltage 0.5 VDC
Operate Time 3 ms
Release Time 3 ms
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 70°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1549651-G6K-2F-RF-S-TR03 DC5
Ultra Librarian 3D Model Ultra Librarian G6K-2F-RF-S-TR03 DC5 CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY RF SPDT 500MA 12V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $4.8374
Panasonic
RELAY RF SPDT 500MA 4.5V
Need more? Email Us
TE Connectivity
RELAY RF SPDT 2A 5V
Lowest to $10.2109
TE Connectivity
RELAY RF SPDT 2A 3V
Lowest to $22.0547
Picker Components
RELAY AUTOMOTIVE SPDT 80A 12V
Need more? Email Us
Panasonic
RELAY RF DPDT 1A 4.5V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 500MA 5V
Lowest to $21.8181
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $17.8570

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess