EN
  • EN
  • DE

M25P16-VMN3YPB

Part No M25P16-VMN3YPB
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 16Mb Data storage SPI NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453359-M25P16-VMN3YPB
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 16Mbit
Memory Organization 2M x 8
Memory Interface SPI
Clock Frequency 75MHz
Write Cycle Time - Word, Page 15ms, 5ms
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Ultra Librarian 3D Model Ultra Librarian M25P16-VMN3YPB CAD Model

Description

The M25P16-VMN3YPB is a high-performance 16Mb SPI NOR Flash memory device manufactured by Micron. This memory module is designed for a wide range of applications requiring efficient, reliable storage. With a 16Mb data capacity, it is suitable for use in a variety of industrial, automotive, and consumer electronics where data integrity and data retention are critical. The SPI interface ensures high-speed data transfer and simple integration into system designs. Its compact form factor and low power consumption make it an excellent choice for portable devices. Furthermore, Micron's reputation for producing durable and reliable memory products ensures that the M25P16-VMN3YPB is a dependable solution for storing firmware, user settings, or other critical data in embedded systems.

You May Also Be Interested in

Dell
DELL SNPMMRR9C/32G-OEM
Need more? Email Us
Dell
512MB 1Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL YWJTR
Need more? Email Us
Dell
DELL U143D
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333Mhz
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess