EN
  • EN
  • DE

1-1462051-1

Part No 1-1462051-1
Manufacturer TE Connectivity
Catalog High Frequency (RF) Relays
Description RELAY RF SPDT 2A 3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - High Frequency (RF) Relays
Mfr TE Connectivity
Series HF3, AXICOM
Package Tape & Reel
Product Status Active
Coil Type Latching, Dual Coil
Coil Current 47 mA
Coil Voltage 3VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Must Operate Voltage 2.25 VDC
Operate Time 3 ms
Release Time 2 ms
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver (Ag), Gold (Au)
Coil Power 140mW
Coil Resistance 64 Ohms
Base Product Number 1462051
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 3619-1-1462051-1
Ultra Librarian 3D Model Ultra Librarian 1-1462051-1 CAD Model

Description

Description

The 1-1462051-1 is a top-tier electronic component known for its superior performance and versatility, making it ideal for numerous applications.

Features and Benefits

  • High conductance for improved performance.
  • Quality materials ensure lasting durability.
  • Optimized for easy installation and maintenance.
  • Low footprint design for compact device integration.

Applications

  • Communication devices
  • Embedded systems
  • Smart home technology
  • Instrumentation and control devices

Additional Details

The advanced engineering of the 1-1462051-1 allows it to deliver exceptional reliability in critical electronic applications. Its adaptability and technology-forward design cater to high-demand industrial needs.

You May Also Be Interested in

Omron
RELAY RF DPDT 1A 5V
Need more? Email Us
TE Connectivity
High Frequency / RF Relays 140MW 3V 8
Need more? Email Us
Panasonic
RELAY RF DPDT 1A 1.5V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO X 4 250MA 5V
Need more? Email Us
Picker Components
RELAY AUTOMOTIVE SPDT 80A 12V
Lowest to $13.6363
Panasonic
RELAY RF DPDT 1A 5V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 500MA 5V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $11.1429
Teledyne Relays
High Frequency / RF Relays 5V DC-1GHz .15W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0547 $66.1641
6+ $18.0962 $108.5772
9+ $17.5307 $157.7763
12+ $16.9652 $203.5824
16+ $16.3997 $262.3952
21+ $14.7032 $308.7672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,692 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess