EN
  • EN
  • DE

ADF5904ACPZ

Part No ADF5904ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 24GHZ 4 CHANNEL RX NON-IQ MMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF IC Receiver Radar 24GHz Down Converter 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADF5904
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910305-ADF5904ACPZ
Ultra Librarian 3D Model Ultra Librarian ADF5904ACPZ CAD Model

Description

Product Overview: ADF5904ACPZ by Analog Devices Inc.

The ADF5904ACPZ is a cutting-edge, highly integrated microwave downconverter developed by the renowned semiconductor company, Analog Devices Inc. Designed to meet the demands of modern RF systems, this component is ideal for applications in automotive radar, satellite communications, and point-to-point radios, among others.

Key Features

  • Frequency Range: The ADF5904ACPZ operates over a wide frequency range, making it versatile for various high-frequency applications.
  • Integration: It integrates multiple functions into a single chip, including a quadrature demodulator, voltage-controlled amplifier, and several filters, reducing the need for external components.
  • Performance: With its high linearity and low noise figure, the ADF5904ACPZ ensures excellent signal fidelity, crucial for high-performance RF systems.
  • Power Efficiency: The device is designed for low power consumption, helping to extend the battery life of portable devices and reduce power requirements in stationary applications.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADF5904ACPZ saves valuable board space and is suitable for space-constrained designs.

Applications

The ADF5904ACPZ is engineered to support a broad spectrum of applications, including:

  • Automotive radar systems for safety features such as collision avoidance and parking assistance.
  • Communication systems where high-frequency and precise signal processing is required.
  • Industrial radar solutions for object detection and process automation.

Technical Specifications

Some of the technical specifications of the ADF5904ACPZ include:

  • Low conversion loss
  • High input IP3
  • Programmable charge pump currents
  • Single-ended RF input with on-chip balun

With its robust feature set and high level of integration, the ADF5904ACPZ from Analog Devices Inc. is an exceptional choice for designers looking to enhance the performance and efficiency of their RF systems.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2039 $54.6117
7+ $14.9366 $104.5562
11+ $14.4698 $159.1678
15+ $14.0030 $210.0450
19+ $13.5363 $257.1897
25+ $12.1360 $303.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess