EN
  • EN
  • DE

G6J-2FL-Y DC5

Part No G6J-2FL-Y DC5
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 1A 5VDC / Telecom Relay DPDT (2 Form C) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G6J-Y
Package Tube
Mounting SMD (SMT)
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 110VDC - Max
Coil Current 28.9 mA
Coil Type Non Latching
Termination Style Gull Wing
Must Operate Voltage 3.75 VDC
Must Release Voltage 0.5 VDC
Operate Time 3 ms
Release Time 3 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver (Ag), Gold (Au)
Relay Type Telecom
Coil Resistance 173 Ohms
Base Product Number G6J
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Other Names G6J2FLYDC5,G6J 3021C,G6J-2FL-Y DC5 BY OMR,G6J2FLYDC5BYOMR,G6J-2FL-Y-DC5,Z2140,Q3240415,G6J2FLY5DC
Standard Package 1,000
Win Source Part Number 1060313-G6J-2FL-Y DC5
Ultra Librarian 3D Model Ultra Librarian G6J-2FL-Y DC5 CAD Model

Description

The Omron G6J-Y DC5 relay is a telecom relay that has a DPDT (2 Form C) contact form and a contact rating of 1A.

  • Switching Voltage: 125VAC and 110VDC max
  • Coil Voltage: 5VDC
  • Series: G6J-Y series
  • Coil Type: Non-latching
  • Mount: Surface mountable
  • Package: Tube
  • Supply and Demand Status: Balanced
  • ECCN: EAR99

You May Also Be Interested in

Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9677 $53.2235
130+ $0.7940 $103.2200
200+ $0.7692 $153.8400
270+ $0.7444 $200.9880
350+ $0.7196 $251.8600
465+ $0.6452 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess