EN
  • EN
  • DE
  • IT

AZ23C15-GS08

Part No AZ23C15-GS08
Manufacturer Vishay
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047228-AZ23C15-GS08
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AZ23C15-GS08 CAD Model

Description

The AZ23C15-GS08 is a surface-mount double Zener diode from Vishay Semiconductors. This device is designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. The double Zener configuration provides symmetrical voltage clamping, making it suitable for protecting sensitive components from overvoltage conditions.

Applications

  • Mobile Devices: Used for voltage regulation and ESD protection in mobile phones, tablets, and other portable devices.
  • Power Supplies: Provides overvoltage protection in power supplies and DC-DC converters.
  • Automotive Electronics: Implemented in automotive control units (ECUs) and other automotive systems for transient voltage suppression.
  • Industrial Equipment: Protects sensitive components in industrial control systems from voltage surges and transients.
  • Communication Systems: Used in communication equipment such as routers, switches, and modems for voltage regulation and protection.

Features

  • Double Zener Diode: Contains two Zener diodes in a single package, providing symmetrical voltage clamping.
  • Surface Mount Package: Comes in a small surface mount package (SOD-323), suitable for automated assembly.
  • Low Leakage Current: Features low leakage current, minimizing power losses.
  • High Surge Capability: Offers high surge current capability, protecting circuits from transient voltage spikes.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental safety.

Benefits

  • Overvoltage Protection: Provides reliable overvoltage protection for sensitive electronic components.
  • Symmetrical Clamping: Offers symmetrical voltage clamping, protecting circuits from both positive and negative voltage transients.
  • Compact Size: Small surface mount package saves board space and enables miniaturization of electronic devices.
  • Easy Assembly: Designed for automated assembly, reducing manufacturing costs.
  • Environmental Safety: RoHS compliance ensures that the diode is environmentally friendly.

Additional Details

The AZ23C15-GS08 has a Zener voltage of approximately 15V. It is typically used in circuits to clamp the voltage to a safe level, preventing damage to other components. The diode's surge capability is an important parameter to consider when selecting it for a particular application. The datasheet provides detailed information on the diode's electrical characteristics, thermal specifications, and package dimensions. Proper soldering techniques should be used during assembly to ensure reliable operation.

You May Also Be Interested in

Omron
SWITCH THUMB BCD 0.15A 125V/28V / Thumbwheel Switch BCD 0.15A @ 125VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $5.4849
Intel
Graphics Processor, CMOS, CPGA88
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess