EN
  • EN
  • DE

RH03A3CS3X025

Part No RH03A3CS3X025
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294425-RH03A3CS3X025
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH03A3CS3X025 CAD Model

Description

The RH03A3CS3X025 is a rotary potentiometer manufactured by ALPS Electric, designed for precision control in various electronic applications. This potentiometer features a carbon resistive element, ensuring smooth and reliable operation across a wide range of rotational angles. Its compact design and robust construction make it suitable for both consumer and industrial applications.

Applications

  • Audio equipment (volume control, tone control)
  • Industrial control panels (adjusting parameters)
  • Consumer electronics (dimmers, speed controls)
  • Measuring instruments (calibration adjustments)
  • Robotics (feedback control)

Features

  • Carbon resistive element: Provides smooth and accurate resistance changes.
  • Compact size: Allows for easy integration into various devices.
  • Wide operating temperature range: Ensures reliable performance in diverse environments.
  • Long rotational life: Guarantees durability and extended usability.
  • High reliability: Offers stable performance over time.

Benefits

  • Precise control: Enables accurate adjustments in various applications.
  • Easy integration: Simplifies the design process.
  • Durable: Withstands frequent use and harsh conditions.
  • Cost-effective: Offers excellent value for its performance.
  • Stable performance: Maintains consistent operation over time.

Additional Details

The RH03A3CS3X025 potentiometer typically has a total resistance value, tolerance, and power rating specified in its datasheet. These specifications are critical for selecting the appropriate potentiometer for a given application. The rotational life, often measured in cycles, indicates how many times the potentiometer can be rotated before its performance degrades significantly. The carbon resistive element contributes to a relatively low cost and good linearity, making it a versatile choice for many control applications. ALPS Electric is a well-known manufacturer of high-quality electronic components, ensuring the reliability and performance of the RH03A3CS3X025.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess