EN
  • EN
  • DE

G5SB-14-12DC

Part No G5SB-14-12DC
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843330-G5SB-14-12DC
Ultra Librarian 3D Model Ultra Librarian G5SB-14-12DC CAD Model

Description

The G5SB-14-12DC is a compact power relay manufactured by Omron. This relay is designed for switching applications requiring a reliable and durable component. It is commonly used in various electronic and electrical systems where remote control or automation is needed.

Applications:

  • Industrial Control Systems: Switching loads in automation equipment.
  • HVAC Systems: Controlling motors and other components in heating, ventilation, and air conditioning systems.
  • Power Supplies: Switching circuits in power supply units.
  • Security Systems: Controlling access and alarm systems.
  • Appliance Control: Used in household appliances for switching functions.

Features:

  • Compact Size: Small form factor for space-constrained applications.
  • High Switching Capacity: Capable of switching loads up to a specified current and voltage.
  • DC Coil Voltage: Operates with a 12V DC coil voltage.
  • Long Life: Designed for extended operational life.
  • Sealed Construction: Provides protection against dust and moisture.

Benefits:

  • Reliable Switching: Ensures consistent and dependable switching performance.
  • Space-Saving Design: Compact size allows for use in tight spaces.
  • Easy Installation: Simple to integrate into existing systems.
  • Durable Construction: Withstands harsh environmental conditions.
  • Cost-Effective: Offers a balance of performance and cost.

Additional Details:

The G5SB-14-12DC power relay has a contact rating of 10A at 250VAC. It features a SPDT (Single Pole Double Throw) contact configuration. The relay is designed to operate within a specified temperature range. The coil resistance and other electrical characteristics are detailed in the manufacturer's datasheet. Proper handling and installation are essential to ensure optimal performance and longevity. The G5SB-14-12DC meets industry standards for safety and performance.

You May Also Be Interested in

TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $7.7545
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4208
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess