EN
  • EN
  • DE
  • IT

G5RL-U1-E-DC24

Part No G5RL-U1-E-DC24
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 16A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000020-G5RL-U1-E-DC24
Manufacturer Omron Electronics Inc-EMC Div
Category Relays Power Relays, Over 2 Amps
Series G5RL-U
Package Tube
Operate Time 15 ms
Coil Type Latching, Single Coil
Switching Voltage 250VAC, 24VDC - Max
Coil Current 25 mA
Release Time 15 ms
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian G5RL-U1-E-DC24 CAD Model

Description

The Omron G5RL-U power relay is a high-quality, reliable component that is ideal for use in a variety of electronic applications. Omron

  • Model: G5RL-U
  • Type: Power relay
  • Coil Current: 25 mA
  • Operate Time: 15 ms
  • Relay Type: Latching, single coil
  • Switching Voltage: 250VAC and 24VDC maximum
  • Release Time: 15 ms
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Finder Relays, Inc.
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 10A 12V
Lowest to $4.1852
Omron
RELAY GEN PURPOSE SPST 10A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 5V
Lowest to $1.7105
Omron
RELAY GEN PURPOSE SPST 10A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY IMPULSE DPDT 15A 12V / Impulse Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 5A 24V
Need more? Email Us
CIT Relay & Switch
RELAY GEN PURPOSE DPDT 3A 5V / General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Need more? Email Us
American Zettler, Inc.
RELAY SOLAR DPST 40A 12V / Solar Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess