EN
  • EN
  • DE

RY211005

Part No RY211005
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 8A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000578-RY211005
Category Relays- Power Relays, Over 2 Amps
Manufacturer TE Connectivity Potter & Brumfield Relays
Series RY, SCHRACK
Package Bulk
Coil Current 44.6 mA
Coil Type Non Latching
Coil Voltage 5VDC
Contact Form SPDT (1 Form C)
Termination Style PC Pin
Seal Rating Sealed - Flux Protection
Ultra Librarian 3D Model Ultra Librarian RY211005 CAD Model

Description

RY211005 General Purpose Relay from TE Connectivity

The RY211005 is a general purpose relay from TE Connectivity with a single pole, double throw (SPDT) contact configuration and a 5 VDC coil voltage. It is a through-hole mounted relay with a compact size and a high current rating of 8 A. The RY211005 is ideal for a wide range of applications, including:

Industrial automation Motor control Lighting control HVAC control Security systems Medical equipment Features and Benefits

General purpose relay with SPDT contact configuration 5 VDC coil voltage Through-hole mounting Compact size High current rating of 8 A Sealed for protection against dust and moisture Wide operating temperature range of -40°C to 70°C UL and CSA approved Applications

The RY211005 general purpose relay can be used in a wide range of applications, including:

Industrial automation: The RY211005 can be used to control motors, valves, solenoids, and other devices in industrial automation applications. Motor control: The RY211005 can be used to control the start, stop, and direction of rotation of AC and DC motors. Lighting control: The RY211005 can be used to control the on/off and dimming of lights. HVAC control: The RY211005 can be used to control fans, pumps, and other devices in HVAC systems. Security systems: The RY211005 can be used to control alarms, locks, and other devices in security systems. Medical equipment: The RY211005 can be used to control pumps, ventilators, and other devices in medical equipment. Example Applications

The following are some specific examples of applications where the RY211005 general purpose relay can be used:

Controlling a conveyor belt motor in a factory Controlling the start and stop of a pump in an HVAC system Controlling the on/off of lights in a building Controlling the alarm system in a home Controlling the pump in a medical ventilator Conclusion

The RY211005 general purpose relay is a versatile and reliable relay that can be used in a wide range of applications. It is compact, has a high current rating, and is sealed for protection against dust and moisture. The RY211005 is also UL and CSA approved, making it a safe and reliable choice for your applications.

You May Also Be Interested in

Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 12V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPST 25A 240V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $19.0367
Schneider Electric
HARMONY, POWER RELAY, DIN RAIL/P
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 10A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5272 $53.4520
80+ $1.2531 $100.2480
125+ $1.2140 $151.7500
175+ $1.1748 $205.5900
225+ $1.1357 $255.5325
295+ $1.0182 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess