EN
  • EN
  • DE
  • IT

S89R11DAC1-12

Part No S89R11DAC1-12
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY IMPULSE DPDT 15A 12V / Impulse Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series S89R
Package Bulk
Product Status Obsolete
Mounting Type Chassis Mount
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 15 A
Switching Voltage 277VAC - Max
Coil Current 533 mA
Coil Type Latching, Single Coil
Termination Style Quick Connect - 0.187" (4.7mm)
Coil Insulation Class B
Must Operate Voltage 9 VDC
Temperature Range - Operating -10°C ~ 60°C
Relay Type Impulse
Coil Resistance 22.5 Ohms
Base Product Number S89R11
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1339076-S89R11DAC1-12
Ultra Librarian 3D Model Ultra Librarian S89R11DAC1-12 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays S89R11DAC1-12 power relay is designed for use in a variety of applications, including power supplies, inverters, and other electronic equipment from TE Connectivity Potter & Brumfield Relays.

  • Contact Form: DPDT (2 Form C)
  • Contact Rating: 15 A
  • Coil Resistance: 22.5 Ohms
  • Coil Current: 533 mA
  • Must Operate Voltage: 9 VDC

You May Also Be Interested in

Schneider Electric
PLUG IN RELAY, TYPE R, HERMETICA / General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 60A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 28V / General Purpose Relay 4PDT (4 Form C) 28VDC Coil Through Hole
Need more? Email Us
American Zettler, Inc.
10A POWER RELAY / General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Need more? Email Us
CIT Relay & Switch
RELAY GEN PURPOSE DPDT 3A 5V / General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 16A 5V
Lowest to $3.9639
American Zettler, Inc.
10A POWER RELAY / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $4.5545
Panasonic
RELAY GEN PURPOSE SPDT 15A 24V / General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Need more? Email Us
American Zettler, Inc.
RELAY SOLAR DPST 40A 12V / Solar Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess